Cinch Connectivity Solutions / Trompeter BJ893-2326
- 收藏
- 对比
BJ893-2326
465-BJ893-2326
集成电路(IC)
--
大陆
立即发货

BJ893-2326 datasheet pdf and Integrated Circuits (ICs) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
BJ893-2326详情
Cinch Connectivity Solutions / Trompeter BJ893-2326重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
BJ893-2326
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TROMPETER ELECTRONICS INC
Risk Rank
5.56
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
80
Mounting Styles
STRAIGHT
连接器类型
RF TRIAXIAL-BNC CONNECTOR
附加功能
STANDARD:MIL-C-49142
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
THREADED
BJ893-2326拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。