Cinch Connectivity Solutions / Trompeter CJ3450ACP-201
- 收藏
- 对比
CJ3450ACP-201
465-CJ3450ACP-201
同轴连接器(射频)
--
大陆
立即发货

RF Twinaxial Connector, Female, Panel Mount, Cable Mount, Crimp Terminal, Receptacle,
1最小包装量--
CJ3450ACP-201详情
Cinch Connectivity Solutions / Trompeter CJ3450ACP-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
CABLE
本体材质
Brass
面板安装
YES
Coupling Mechanism
锁定
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
M17/176-00002
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
CJ3450ACP-201
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.81
系列
450AC
连接器类型
射频双轴连接器
性别
Jack (Socket)
子类别
射频互连器件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
compliant
触点性别
FEMALE
极性
Standard
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
耦合类型
THREADED
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
1553
CJ3450ACP-201拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。