Cinch Connectivity Solutions / Trompeter CJ70-47BR
- 收藏
- 对比
CJ70-47BR
465-CJ70-47BR
同轴连接器(射频)
--
大陆
立即发货

Triaxial Connector, Female, Cable Mount, Receptacle,
1最小包装量--
CJ70-47BR详情
Cinch Connectivity Solutions / Trompeter CJ70-47BR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Unit Weight
1.612020 oz
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
M17/176-00002
Contact Finish Mating
NICKEL
Manufacturer Part Number
CJ70-47BR
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.69
Manufacturer Series
CJ70
ECCN 代码
EAR99
连接器类型
DM盒子
性别
Jack (Socket)
HTS代码
8536.69.40.10
子类别
射频互连器件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
compliant
终端样式
Crimp
触点性别
FEMALE
极性
Standard
主体/外壳样式
RECEPTACLE
耦合类型
BAYONET
阻抗
Non-Constant
触点表面处理 终端
NICKEL
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRB
知识产权评级
-
CJ70-47BR拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。