Cinch Connectivity Solutions / Trompeter CJ70C-221
- 收藏
- 对比
CJ70C-221
465-CJ70C-221
同轴连接器(射频)
--
大陆
立即发货

Triaxial Connector,
1最小包装量--
CJ70C-221详情
Cinch Connectivity Solutions / Trompeter CJ70C-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Coupling Mechanism
锁定
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
RoHS
Details
Cable Types
Raychem 10614
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
极性
Standard
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRB
CJ70C-221拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。