Cinch Connectivity Solutions / Trompeter CJ80-14A
- 收藏
- 对比
CJ80-14A
465-CJ80-14A
同轴连接器(射频)
--
大陆
立即发货

CJ80-14A datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
CJ80-14A详情
Cinch Connectivity Solutions / Trompeter CJ80-14A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Unit Weight
4.023877 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Contact Finish Mating
NICKEL
Insulator Material
聚四氟乙烯
Manufacturer Part Number
CJ80-14A
Mounting Styles
STRAIGHT
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.36
连接器类型
RF TRIAXIAL-C CONNECTOR
性别
Jack (Socket)
附加功能
APPLICABLE CABLE: BELDEN 9888
子类别
射频互连器件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
耦合类型
BAYONET
触点表面处理 终端
NICKEL
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
CJ80-14A拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。