Cinch Connectivity Solutions / Trompeter J150-47
- 收藏
- 对比
J150-47
465-J150-47
同轴连接器(射频)
--
大陆
立即发货

RF Connector, 1 Contact(s), Female, Cable Mount, Crimp Terminal, Jack,
1最小包装量--
J150-47详情
Cinch Connectivity Solutions / Trompeter J150-47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
Twinax
辐射硬化
无
J150-47拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。