注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥501.362979
10
¥472.983943
100
¥446.211265
500
¥420.954022
1000
¥397.12644
Cinch Connectivity Solutions / Trompeter PL3155-29
- 收藏
- 对比
PL3155-29
465-PL3155-29
同轴连接器(射频)
--
大陆
立即发货

PL3155-29 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
--最小包装量--
¥
总价: ¥
PL3155-29详情
Cinch Connectivity Solutions / Trompeter PL3155-29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.892167 oz
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
TWC-78-1, TWC-124-1A
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TTM
知识产权评级
-
PL3155-29拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter






哦! 它是空的。