Cinch Connectivity Solutions / Trompeter PL455ACFLS-221
- 收藏
- 对比
PL455ACFLS-221
465-PL455ACFLS-221
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors
1最小包装量--
PL455ACFLS-221详情
Cinch Connectivity Solutions / Trompeter PL455ACFLS-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
性别
Plug (Pin), Jack (Socket)
频率
2 GHz
终端样式
Crimp
产品
Connectors
本体样式
Straight
PL455ACFLS-221拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。