Cinch Connectivity Solutions / Trompeter PL455ACRP-221
- 收藏
- 对比
PL455ACRP-221
465-PL455ACRP-221
同轴连接器(射频)
--
大陆
立即发货

PL455ACRP-221 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
PL455ACRP-221详情
Cinch Connectivity Solutions / Trompeter PL455ACRP-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
Raychem 10614
性别
Plug (Pin)
子类别
射频互连器件
方向
直角
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
1553
知识产权评级
-
PL455ACRP-221拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。