Cinch Connectivity Solutions / Trompeter PL74C-307
- 收藏
- 对比
PL74C-307
465-PL74C-307
同轴连接器(射频)
--
大陆
立即发货

PL74C-307 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
PL74C-307详情
Cinch Connectivity Solutions / Trompeter PL74C-307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Cable Types
TRC-75-1
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
Non-Constant
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TRB
知识产权评级
-
PL74C-307拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。