Cinch Connectivity Solutions / Trompeter RFI25-3-D3
- 收藏
- 对比
RFI25-3-D3
465-RFI25-3-D3
同轴连接器(RF)- 配件
--
大陆
立即发货

RF Connector Accessories CONN CAP DUST BNC-M
1最小包装量--
RFI25-3-D3详情
Cinch Connectivity Solutions / Trompeter RFI25-3-D3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
RoHS
Details
Unit Weight
0.504594 oz
系列
RFI455
性别
Jack
配件类型
带链条的RFI防尘帽
本体饰面
Nickel
产品
Accessories
无线电频率系列
BNC
RFI25-3-D3拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Trompeter
Emerson Aim-Cambridge
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。