Cinch Connectivity Solutions Trompeter RFI377-6
- 收藏
- 对比
RFI377-6
465-RFI377-6
同轴连接器(RF)- 配件
--
大陆
立即发货

CONN CAP COVER DUST FOR TRT PLUG
1最小包装量--
RFI377-6详情
Cinch Connectivity Solutions Trompeter RFI377-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Plug
连接器样式
TRT
配件类型
Cap (Cover), Dust
特征
Chain
辐射硬化
无
RoHS状态
符合RoHS标准
RFI377-6拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Trompeter
Emerson Aim-Cambridge
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。