Cinch Connectivity Solutions Trompeter RFI55-14
- 收藏
- 对比
RFI55-14
465-RFI55-14
同轴连接器(RF)- 配件
--
大陆
立即发货

CONN CAP COVER DUST FOR TRS JACK
--最小包装量--
RFI55-14详情
Cinch Connectivity Solutions Trompeter RFI55-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
本体材质
Brass
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Silver
连接器样式
TRS
配件类型
Cap (Cover), Dust
本体饰面
Nickel
特征
Lanyard, Three Lug
辐射硬化
无
RoHS状态
符合RoHS标准
RFI55-14拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Trompeter
Emerson Aim-Cambridge
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。