Cinch Connectivity Solutions / Trompeter RFI853-13-D1
- 收藏
- 对比
RFI853-13-D1
465-RFI853-13-D1
同轴连接器(RF)- 配件
--
大陆
立即发货

RF Connector Accessories Cable Mount Straight Plug
1最小包装量--
RFI853-13-D1详情
Cinch Connectivity Solutions / Trompeter RFI853-13-D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
1
系列
RFI455
性别
Jack
配件类型
RFI 防尘帽
本体饰面
Nickel
产品
Accessories
RFI853-13-D1拓展信息
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge







哦! 它是空的。