Cinch Connectivity Solutions / Trompeter RFI97-14
- 收藏
- 对比
RFI97-14
465-RFI97-14
同轴连接器(RF)- 配件
--
大陆
立即发货

RF Connector Accessories N PLG RFI Cap w/ 6" SS Lanyard
1最小包装量--
RFI97-14详情
Cinch Connectivity Solutions / Trompeter RFI97-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
性别
Female
配件类型
带链条的RFI防尘帽
本体饰面
Nickel
产品
Accessories
无线电频率系列
N
RFI97-14拓展信息
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions Trompeter
Emerson Aim-Cambridge
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。