Cinch Connectivity Solutions / Trompeter UBJ49-5
- 收藏
- 对比
UBJ49-5
465-UBJ49-5
同轴连接器(射频)
--
大陆
立即发货

UBJ49-5 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
UBJ49-5详情
Cinch Connectivity Solutions / Trompeter UBJ49-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Coupling Mechanism
Threaded
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Manufacturer Part Number
UBJ49-5
Part Life Cycle Code
接触制造商
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.78
Manufacturer Series
UBJ49
连接器类型
射频同步连接器
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
Reach合规守则
unknown
极性
Standard
阻抗
75 Ohms
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TNC
UBJ49-5拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。