Cinch Connectivity Solutions / Trompeter UPL2000-D10
- 收藏
- 对比
UPL2000-D10
465-UPL2000-D10
同轴连接器(射频)
--
大陆
立即发货

UPL2000-D10 datasheet pdf and Coaxial Connectors (RF) product details from Cinch Connectivity Solutions / Trompeter stock available at utmel
1最小包装量--
UPL2000-D10详情
Cinch Connectivity Solutions / Trompeter UPL2000-D10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Coupling Mechanism
Bayonet
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
RoHS
Details
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
极性
Standard
阻抗
75 Ohms
触点终端
Crimp
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
本体饰面
Nickel
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
BNC
UPL2000-D10拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。