Cinch Connectivity Solutions Vitelec TO249-59/62
- 收藏
- 对比
TO249-59/62
465-TO249-59/62
同轴连接器(射频)
--
大陆
立即发货

CONN UHF JACK PUSH ON
1最小包装量--
TO249-59/62详情
Cinch Connectivity Solutions Vitelec TO249-59/62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
零件状态
活跃
连接器类型
Jack, Female Socket
紧固类型
Threaded
连接器样式
UHF
电缆组件
RG-59, 62
TO249-59/62拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。