Cinch Connectivity Solutions Vitelec VB30-2062
- 收藏
- 对比
VB30-2062
465-VB30-2062
同轴连接器(射频)
--
大陆
立即发货

CONN BNC JACK STR CRIMP
1最小包装量--
VB30-2062详情
Cinch Connectivity Solutions Vitelec VB30-2062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
Free Hanging (In-Line)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Jack, Female Socket
紧固类型
卡口锁
连接器样式
BNC
端口的数量
1
触点终端
Crimp
包括
3 pcs - 1 Connector, 1 Contact, 1 Ferrule
电缆组件
RG-179, BT3002
RoHS状态
符合RoHS标准
VB30-2062拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。