Cinch Connectivity Solutions Vitelec VBF301
- 收藏
- 对比
VBF301
465-VBF301
同轴连接器(射频)
--
大陆
立即发货

CONN BNC JACK SOLDER
1最小包装量--
VBF301详情
Cinch Connectivity Solutions Vitelec VBF301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Jack, Female Socket
性别
Male
紧固类型
卡口锁
连接器样式
BNC
端口的数量
1
触点终端
Solder
RoHS状态
符合RoHS标准
VBF301拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter









哦! 它是空的。