Cinch Connectivity Solutions Vitelec VF10-2077
- 收藏
- 对比
VF10-2077
465-VF10-2077
同轴连接器(射频)
--
大陆
立即发货

CONN F TYPE PLUG CRIMP
1最小包装量--
VF10-2077详情
Cinch Connectivity Solutions Vitelec VF10-2077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
零件状态
活跃
连接器类型
Plug, Male Pin
紧固类型
Threaded
连接器样式
F型
端口的数量
1
触点终端
Crimp
电缆组件
RG-59 Mini
VF10-2077拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。