Cinch Connectivity Solutions Vitelec VF30-601/L
- 收藏
- 对比
VF30-601/L
465-VF30-601/L
同轴连接器(射频)
--
大陆
立即发货

CONN F TYPE JACK CRIMP
1最小包装量--
VF30-601/L详情
Cinch Connectivity Solutions Vitelec VF30-601/L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
零件状态
活跃
连接器类型
Jack, Female Socket
紧固类型
Threaded
连接器样式
F型
端口的数量
1
触点终端
Crimp
VF30-601/L拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。