Cinch Connectivity Solutions Vitelec VMB30-2071
- 收藏
- 对比
VMB30-2071
465-VMB30-2071
同轴连接器(射频)
--
大陆
立即发货

CONN SMB JACK CRIMP
1最小包装量--
VMB30-2071详情
Cinch Connectivity Solutions Vitelec VMB30-2071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
零件状态
活跃
连接器类型
Jack, Male Pin
紧固类型
Snap-On
连接器样式
SMB
端口的数量
1
触点终端
Crimp
电缆组件
RG-174, 316
VMB30-2071拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。