Cinch Connectivity Solutions Vitelec VNS10-2031
- 收藏
- 对比
VNS10-2031
465-VNS10-2031
同轴连接器(射频)
--
大陆
立即发货

CONN N TYPE PLUG SOLDER
1最小包装量--
VNS10-2031详情
Cinch Connectivity Solutions Vitelec VNS10-2031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
零件状态
活跃
连接器类型
Plug, Male Pin
紧固类型
Threaded
连接器样式
N型
端口的数量
1
触点终端
Solder
电缆组件
RG-59
屏蔽终止
Clamp
VNS10-2031拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。