Cinch Connectivity Solutions Vitelec VNS20-2051
- 收藏
- 对比
VNS20-2051
465-VNS20-2051
同轴连接器(射频)
--
大陆
立即发货

CONN N TYPE PLUG R/A SOLDER
1最小包装量--
VNS20-2051详情
Cinch Connectivity Solutions Vitelec VNS20-2051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
Free Hanging (In-Line), Right Angle
包装
Bulk
零件状态
活跃
连接器类型
Plug, Male Pin
紧固类型
Threaded
连接器样式
N型
端口的数量
1
触点终端
Solder
电缆组件
RG-58
屏蔽终止
Clamp
VNS20-2051拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。