Cinch Connectivity Solutions Vitelec VT10-2061
- 收藏
- 对比
VT10-2061
465-VT10-2061
同轴连接器(射频)
--
大陆
立即发货

CONN TNC PLUG STR CRIMP
1最小包装量--
VT10-2061详情
Cinch Connectivity Solutions Vitelec VT10-2061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
Free Hanging (In-Line)
包装
Bulk
零件状态
活跃
ECCN 代码
EAR99
连接器类型
Plug, Male Pin
紧固类型
Threaded
Reach合规守则
compliant
连接器样式
TNC
端口的数量
1
触点终端
Crimp
电缆组件
RG-179
VT10-2061拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。