T4501详情
C.K T4501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tools set
screwdriver bits
Kind of bit
Torx®
Bit size1
TX40
Mounting
1/4" (C6,3mm)
Kind of package
plastic case
Quantity in set/package
7pcs.
Gross weight
92.3g
Bit size
TX10
Overall length
25mm
Kit contents
universal magnetic holder
0个相似型号
T4501拓展信息
T4502
C.K
T4517
C.K
T4519
C.K
T4820SL30 -AS
C.K
T4560 PH1
C.K
T4560 PH2L
C.K
T4560 TXTP10
C.K
T4560 TX08
C.K
T4560 PZ3LD
C.K
T4560 PH2D
C.K








哦! 它是空的。