T4518详情
C.K T4518重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tools set
screwdriver bits
Kind of bit
Phillips
Bit size1
PH3
Mounting
1/4" (C6,3mm)
Kind of package
plastic case
Quantity in set/package
7pcs.
Gross weight
93g
Bit size
PH1
Overall length
25mm
Kit contents
universal magnetic holder
0个相似型号
T4518拓展信息
T4502
C.K
T4517
C.K
T4560 PH1
C.K
T4560 PH2L
C.K
T4560 TXTP10
C.K
T4560 TX08
C.K
T4560 PZ3LD
C.K
T4560 PH2D
C.K
T4560 PZ1L
C.K
T4560 PZ2L
C.K








哦! 它是空的。