T4557TIN 15详情
C.K T4557TIN 15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Torx®
Mounting
1/4" (C6,3mm)
Plating material
titanium nitride
Gross weight
4.485g
Bit size
TX15
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
T4557TIN 15拓展信息
T4502
C.K
T4517
C.K
T4560 PH1
C.K
T4560 PH2L
C.K
T4560 TXTP10
C.K
T4560 TX08
C.K
T4560 PZ3LD
C.K
T4560 PH2D
C.K
T4560 PZ1L
C.K
T4560 PZ2L
C.K








哦! 它是空的。