T4560 PZ2详情
C.K T4560 PZ2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
steel
Kind of bit
Pozidriv®
Mounting
1/4" (C6,3mm)
Screwdriver bit features
Torsion version is characterized by the presence of torsional zone which during extreme loads absorbs kinetic energy
Gross weight
4.81g
Bit size
PZ2
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
T4560 PZ2拓展信息
T4820SL30 -AS
C.K
T4502
C.K
T4517
C.K
T4519
C.K
T4560 PH1
C.K
T4560 PH2L
C.K
T4560 TXTP10
C.K
T4560 TX08
C.K
T4560 PZ3LD
C.K
T4560 PH2D
C.K








哦! 它是空的。