CP30218M3B详情
CLIFF CP30218M3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Type of connector
fiber optic
Connector
coupler
Cable/adapter structure1
ST
Cable/adapter structure
both sides
Mechanical mounting1
plain screw hole
Mechanical mounting
flange (2 holes)
Connector series
FT
Case
XLR standard
Mounting holes pitch
19x24mm
Body colour
black
Fastening thread
M3
Gross weight
24.64g
Certificates
RoHS compliant
CP30218M3B拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。