FC6842135TR详情
CLIFF FC6842135TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
optical (Toslink)
Connector1
transmiter fiber optic
Connector
receiver fiber optic
Connector variant
with cover
Mechanical mounting
screw
Spatial orientation
angled 90°
Electrical mounting
THT
Gross weight
9.03g
Certificates
RoHS compliant
FC6842135TR拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。