CP30738详情
CLIFF CP30738重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
plastic
Type of transition
coupler
Cable/adapter structure1
both sides
Cable/adapter structure
BNC插座
Wave impedance
75Ω
Mechanical mounting1
for panel mounting
Mechanical mounting
countersunk screw hole
Colour
silver
Connector series
DUALSLIM
Mounting holes pitch
29mm
Gross weight
15.67g
Certificates
RoHS compliant








哦! 它是空的。