CP30738M3详情
CLIFF CP30738M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Wave impedance
75Ω
Mechanical mounting1
plain screw hole
Mechanical mounting
flange (2 holes)
Colour
silver
Connector series
DUALSLIM
Mounting holes pitch
29mm
Gross weight
23g
Certificates
RoHS compliant
Type of transition
coupler
Cable/adapter structure1
both sides
Cable/adapter structure
BNC插座








哦! 它是空的。