FC6812G详情
CLIFF FC6812G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
Jack 3,5mm
Connector
socket
Kind of connector
female
Connector variant
mono
Mechanical mounting1
screw
Mechanical mounting
for panel mounting
Electrical mounting
soldering
Gross weight
5g
Certificates
RoHS compliant
Number of ways
2
设计
on/off switch
FC6812G拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。