J/SKT S1VS/SSB详情
CLIFF J/SKT S1VS/SSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
Jack 6,3mm
Connector
socket
Kind of connector
female
Connector variant
stereo
Spatial orientation
straight
Mechanical mounting
for panel mounting
Electrical mounting1
THT
Electrical mounting
soldering
Connector series
S1VS
Gross weight
6.87g
Certificates
RoHS compliant
Number of ways
3
设计
on/off switch
J/SKT S1VS/SSB拓展信息
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF
CLIFF








哦! 它是空的。