CLIFF Electronic Components Ltd CP30611X1
- 收藏
- 对比
CP30611X1
1736-CP30611X1
USB、DVI、HDMI 连接器
--
大陆
立即发货

FM SLIM FT USBC F-M 3.2 HOLE
1最小包装量--
CP30611X1详情
CLIFF Electronic Components Ltd CP30611X1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
-
厂商
CLIFF Electronic Components Ltd
Package
Box
Product Status
活跃
Manufacturer part #
CP30611X1
Content
1pc(s)
Factory colour
Black
Contact Materials
-
系列
-
类型
CP30611X1
转换自(适配器端)
USB-C (USB TYPE-C), Plug
转换(适配器端)
USB-C (USB TYPE-C), Receptacle
知识产权评级
-
CP30611X1拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。