CLIFF Electronic Components Ltd CP30212
- 收藏
- 对比
CP30212
1736-CP30212
USB、DVI、HDMI 连接器
--
大陆
立即发货

FT DUAL USB-C (F-M) CSK
1最小包装量--
CP30212详情
CLIFF Electronic Components Ltd CP30212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
-
厂商
CLIFF Electronic Components Ltd
Package
Tray
Product Status
活跃
Contact Materials
-
系列
-
方向
Vertical
转换自(适配器端)
USB-C (USB TYPE-C), Plug
转换(适配器端)
USB-C (USB TYPE-C), Receptacle
CP30212拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。