Comchip Technology 5KP10A-HF
- 收藏
- 对比
5KP10A-HF
513-5KP10A-HF
集成电路(IC)
--
大陆
立即发货

Trans Voltage SuppressorDiode,10VV(RWM),Unidirectional
1最小包装量--
5KP10A-HF详情
Comchip Technology 5KP10A-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
5KP10A-HF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Breakdown Voltage-Nom
11.7
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
极性
UNIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
10
最大箝位电压
17
5KP10A-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。