Comchip Technology ACZRQC52C2V7-HF
- 收藏
- 对比
ACZRQC52C2V7-HF
513-ACZRQC52C2V7-HF
集成电路(IC)
--
大陆
立即发货

ACZRQC52C2V7-HF datasheet pdf and Integrated Circuits (ICs) product details from Comchip Technology stock available at utmel
1最小包装量--
ACZRQC52C2V7-HF详情
Comchip Technology ACZRQC52C2V7-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACZRQC52C2V7-HF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.78
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
端子表面处理
Gold (Au)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
泽纳电极
ACZRQC52C2V7-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。