Comchip Technology ATV15C301J-G
- 收藏
- 对比
ATV15C301J-G
513-ATV15C301J-G
集成电路(IC)
--
大陆
立即发货

Trans Voltage Suppressor Diode
1最小包装量--
ATV15C301J-G详情
Comchip Technology ATV15C301J-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ATV15C301J-G
Rohs Code
有
Part Life Cycle Code
生命周期结束
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.78
Reflow Temperature-Max (s)
30
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
二极管类型
跨压抑制二极管
ATV15C301J-G拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology







哦! 它是空的。