Comchip Technology BA36
- 收藏
- 对比
BA36详情
Comchip Technology BA36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
BA36
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
5.75
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE-MALE
耦合类型
THREADED
适配器样式
SMA-UHF
BA36拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology








哦! 它是空的。