Comchip Technology CZRQC52C22A-HF
- 收藏
- 对比
CZRQC52C22A-HF详情
Comchip Technology CZRQC52C22A-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CZRQC52C22A-HF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.78
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
端子表面处理
Gold (Au)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
30
二极管类型
泽纳电极
CZRQC52C22A-HF拓展信息
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology
Comchip Technology








哦! 它是空的。