DS1002-01-1*19V13详情
CONNFLY DS1002-01-1*19V13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
19
Certificates
RoHS compliant
Gross weight
1.9g
Connector pinout layout
1x19
Electrical mounting
THT
Contacts pitch
2.54mm
Spatial orientation
straight
Connector variant
turned contacts
Kind of connector
female
Connector
socket
Type of connector
pin strips
DS1002-01-1*19V13拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。