DS1002-01-1*61V13详情
CONNFLY DS1002-01-1*61V13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
61
Type of connector
pin strips
Connector
socket
Kind of connector
female
Connector variant
turned contacts
Spatial orientation
straight
Contacts pitch
2.54mm
Electrical mounting
THT
Connector pinout layout
1x61
Gross weight
6.1g
Certificates
RoHS compliant
DS1002-01-1*61V13拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。