DS1002-01-2*3S13详情
CONNFLY DS1002-01-2*3S13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
6
Type of connector
pin strips
Connector
socket
Kind of connector
female
Connector variant
turned contacts
Spatial orientation
vertical
Contacts pitch
2.54mm
Electrical mounting
SMT
Connector pinout layout
2x3
Gross weight
0.385g
Certificates
RoHS compliant
DS1002-01-2*3S13拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。