DS1004-02-1*6-3B详情
CONNFLY DS1004-02-1*6-3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Type of connector
pin strips
Connector
adapter
Spatial orientation
straight
Contacts pitch
2.54mm
Electrical mounting1
THT
Electrical mounting
soldering
Connector pinout layout
1x6
Gross weight
0.768g
Certificates
RoHS compliant
DS1004-02-1*6-3B拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。