DS1031-01-1*20P8BV3-1详情
CONNFLY DS1031-01-1*20P8BV3-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
20
Type of connector
pin strips
Connector
pin header
Kind of connector
male
Spatial orientation
straight
Contacts pitch
1.27mm
Electrical mounting
THT
Connector pinout layout
1x20
Gross weight
0.327g
Certificates
RoHS compliant
DS1031-01-1*20P8BV3-1拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。