DS1065-07-1*7S8BV详情
CONNFLY DS1065-07-1*7S8BV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold flash
Number of pins
7
Type of connector
pin strips
Connector
socket
Kind of connector
female
Spatial orientation
straight
Contacts pitch
1.27mm
Electrical mounting
THT
Connector pinout layout
1x7
Gross weight
0.23g
Certificates
RoHS compliant
DS1065-07-1*7S8BV拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。