T-0870-0050-8-B-H62详情
CONNFLY T-0870-0050-8-B-H62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold flash
Number of pins
1
Type of connector
pin strips
Connector
pin header
Kind of connector
male
Spatial orientation
straight
Electrical mounting
THT
Connector pinout layout
1x1
Leads dimensions
L 3mm
Gross weight
0.016g
Certificates
RoHS compliant
T-0870-0050-8-B-H62拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。